Anatech Electronics, Inc. RF Multiplexers AE2545-2670DB5513

Description
RF Duplexer 2.5GHz ~ 2.59GHz / 2.65GHz ~ 2.69GHz Module, SMA Connectors
Description
RF Duplexer 2.5GHz ~ 2.59GHz / 2.65GHz ~ 2.69GHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AE2545-2670DB5513 is a cavity duplexer designed for RF applications, operating within two frequency bands: 2500-2590 MHz for reception and 2650-2690 MHz for transmission. It features a center frequency of 2545 MHz for the RX band and 2670 MHz for the TX band, with a passband return loss of at least 15 dB and an insertion loss of no more than 1.0 dB for both bands. The duplexer has a maximum passband ripple of 0.2 dB and maintains a 50 Ohm input/output impedance. With an isolation greater than 90 dB and a power handling capability of 25 Watts, this duplexer is suitable for demanding RF applications. The device is designed for a wide operating temperature range of -40 to +70 degrees Celsius and can withstand storage temperatures from -55 to +85 degrees Celsius. It is constructed with SMA connectors and has dimensions of 3.74,Äù x 3.15,Äù x 1.38,Äù (95 x 80 x 35 mm). The mounting method includes 6-32 threaded mounting holes, making it adaptable for various installation scenarios.

Datasheet Summary
Powered by GS/AI

The AE2545-2670DB5513 is a cavity duplexer designed for RF applications, operating within two frequency bands: 2500-2590 MHz for reception and 2650-2690 MHz for transmission. It features a center frequency of 2545 MHz for the RX band and 2670 MHz for the TX band, with a passband return loss of at least 15 dB and an insertion loss of no more than 1.0 dB for both bands. The duplexer has a maximum passband ripple of 0.2 dB and maintains a 50 Ohm input/output impedance. With an isolation greater than 90 dB and a power handling capability of 25 Watts, this duplexer is suitable for demanding RF applications. The device is designed for a wide operating temperature range of -40 to +70 degrees Celsius and can withstand storage temperatures from -55 to +85 degrees Celsius. It is constructed with SMA connectors and has dimensions of 3.74,Äù x 3.15,Äù x 1.38,Äù (95 x 80 x 35 mm). The mounting method includes 6-32 threaded mounting holes, making it adaptable for various installation scenarios.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AE2545-2670DB5513 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AE2545-2670DB5513
RF Multiplexers AE2545-2670DB5513
RF Duplexer 2.5GHz ~ 2.59GHz / 2.65GHz ~ 2.69GHz Module, SMA Connectors

RF Duplexer 2.5GHz ~ 2.59GHz / 2.65GHz ~ 2.69GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AE2545-2670DB5513
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC237DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F158AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers