Anatech Electronics, Inc. 2410 MHz WiFi Cavity Band Pass Filter for Outdoor AE2410B11406-O

Description
2410 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2410 MHz WiFi Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2410 MHz WiFi Cavity Band Pass Filter for Outdoor - AE2410B11406-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2410 MHz WiFi Cavity Band Pass Filter for Outdoor
AE2410B11406-O
2410 MHz WiFi Cavity Band Pass Filter for Outdoor AE2410B11406-O
2410 MHz WiFi Cavity Band Pass Filter for Outdoor

2410 MHz WiFi Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2410B11406-O
Product Name 2410 MHz WiFi Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details