Anatech Electronics, Inc. 2380 MHz Cavity Bandpass Filter AE2380B11594

Description
2380 MHz Cavity Bandpass Filter
Request a Quote
Description
2380 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2380 MHz Cavity Bandpass Filter - AE2380B11594 - Anatech Electronics, Inc.
Garfield, NJ, United States
2380 MHz Cavity Bandpass Filter
AE2380B11594
2380 MHz Cavity Bandpass Filter AE2380B11594
2380 MHz Cavity Bandpass Filter

2380 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2380B11594
Product Name 2380 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2380 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details