Anatech Electronics, Inc. 2300 MHz Cavity Bandpass Filter AE2300B12144

Description
2300 MHz Cavity Bandpass Filter
Request a Quote
Description
2300 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Bandpass Filter - AE2300B12144 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Bandpass Filter
AE2300B12144
2300 MHz Cavity Bandpass Filter AE2300B12144
2300 MHz Cavity Bandpass Filter

2300 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300B12144
Product Name 2300 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details