Anatech Electronics, Inc. 2300 MHz Cavity Bandpass Filter AE2300B11982

Description
2300 MHz Cavity Bandpass Filter
Request a Quote
Description
2300 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Bandpass Filter - AE2300B11982 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Bandpass Filter
AE2300B11982
2300 MHz Cavity Bandpass Filter AE2300B11982
2300 MHz Cavity Bandpass Filter

2300 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300B11982
Product Name 2300 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2300 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details