Anatech Electronics, Inc. 2300 MHz Cavity Band Pass Filter AE2300B11740

Description
2300 MHz Cavity Band Pass Filter
Request a Quote
Description
2300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Band Pass Filter - AE2300B11740 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Band Pass Filter
AE2300B11740
2300 MHz Cavity Band Pass Filter AE2300B11740
2300 MHz Cavity Band Pass Filter

2300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300B11740
Product Name 2300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details