Anatech Electronics, Inc. 2280 MHz Cavity Bandpass Filter AE2280B11591

Description
2280 MHz Cavity Bandpass Filter
Request a Quote
Description
2280 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2280 MHz Cavity Bandpass Filter - AE2280B11591 - Anatech Electronics, Inc.
Garfield, NJ, United States
2280 MHz Cavity Bandpass Filter
AE2280B11591
2280 MHz Cavity Bandpass Filter AE2280B11591
2280 MHz Cavity Bandpass Filter

2280 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2280B11591
Product Name 2280 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2280 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details