Anatech Electronics, Inc.
225 MHz Band Pass Filter
AE225B11390
Description
225 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
225 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE225B11390 |
|
Product Name
|
225 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
225 MHz
|
|
Bandwidth
|
30000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Fc
2104 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1625 MHz
Bandwidth
24000 kHz
View Details