Anatech Electronics, Inc. 2245 MHz Cavity Bandpass Filter for Outdoor AE2245B12341-O

Description
2245 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2245 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Cavity Bandpass Filter for Outdoor - AE2245B12341-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Cavity Bandpass Filter for Outdoor
AE2245B12341-O
2245 MHz Cavity Bandpass Filter for Outdoor AE2245B12341-O
2245 MHz Cavity Bandpass Filter for Outdoor

2245 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2245B12341-O
Product Name 2245 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 2245 MHz
Bandwidth 90000 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details