Anatech Electronics, Inc. 2245 MHz Cavity Bandpass Filter for Outdoor AE2245B12126-O

Description
2245 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2245 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Cavity Bandpass Filter for Outdoor - AE2245B12126-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Cavity Bandpass Filter for Outdoor
AE2245B12126-O
2245 MHz Cavity Bandpass Filter for Outdoor AE2245B12126-O
2245 MHz Cavity Bandpass Filter for Outdoor

2245 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2245B12126-O
Product Name 2245 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 2245 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details