Anatech Electronics, Inc.
2205 MHz Bandpass Filter
AE2205B11400
Description
2205 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2205 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2205B11400 |
|
Product Name
|
2205 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2212 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2262 MHz
Bandwidth
22000 kHz
View Details