Anatech Electronics, Inc. 2202.5 MHz Cavity Band Pass Filter AE2202B11714

Description
2202.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2202.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2202.5 MHz Cavity Band Pass Filter - AE2202B11714 - Anatech Electronics, Inc.
Garfield, NJ, United States
2202.5 MHz Cavity Band Pass Filter
AE2202B11714
2202.5 MHz Cavity Band Pass Filter AE2202B11714
2202.5 MHz Cavity Band Pass Filter

2202.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2202B11714
Product Name 2202.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2202 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details