Anatech Electronics, Inc. RF Multiplexers AE217-221DB5400

Description
RF Duplexer 217MHz ~ 218MHz / 220MHz ~ 222MHz Module
Description
RF Duplexer 217MHz ~ 218MHz / 220MHz ~ 222MHz Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AE217-221DB5400 is a cavity duplexer designed for RF applications, operating within the frequency range of 217 MHz to 218 MHz for the low band and 220 MHz to 222 MHz for the high band. It features a maximum insertion loss of 2.0 dB and a minimum rejection of 80.0 dB at specified frequencies. The duplexer supports a maximum power handling of 50W continuous wave and has a nominal impedance of 50 ohms. Mechanical specifications include N-Type (F) RF connectors and dimensions of 455 x 149 x 194 mm, with a black epoxy coating finish. It is built to withstand environmental conditions, with an operating temperature range of -40 to +70°C and a storage temperature range of -55 to +85°C. The device is also rated for relative humidity levels of 0 to 95% during operation and storage, and it can endure vibrations and mechanical shocks as specified. Engineers considering this product should evaluate its performance characteristics and environmental resilience to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The AE217-221DB5400 is a cavity duplexer designed for RF applications, operating within the frequency range of 217 MHz to 218 MHz for the low band and 220 MHz to 222 MHz for the high band. It features a maximum insertion loss of 2.0 dB and a minimum rejection of 80.0 dB at specified frequencies. The duplexer supports a maximum power handling of 50W continuous wave and has a nominal impedance of 50 ohms. Mechanical specifications include N-Type (F) RF connectors and dimensions of 455 x 149 x 194 mm, with a black epoxy coating finish. It is built to withstand environmental conditions, with an operating temperature range of -40 to +70°C and a storage temperature range of -55 to +85°C. The device is also rated for relative humidity levels of 0 to 95% during operation and storage, and it can endure vibrations and mechanical shocks as specified. Engineers considering this product should evaluate its performance characteristics and environmental resilience to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AE217-221DB5400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AE217-221DB5400
RF Multiplexers AE217-221DB5400
RF Duplexer 217MHz ~ 218MHz / 220MHz ~ 222MHz Module

RF Duplexer 217MHz ~ 218MHz / 220MHz ~ 222MHz Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AE217-221DB5400
Product Name RF Multiplexers
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74LVC157ABQ/G500X - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT763-1 SOT763-1
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-LCCC (8.89x8.89)
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers