Anatech Electronics, Inc. 2103.5 MHz Cavity Band Pass Filter AE2103B1392

Description
2103.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2103.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2103.5 MHz Cavity Band Pass Filter - AE2103B1392 - Anatech Electronics, Inc.
Garfield, NJ, United States
2103.5 MHz Cavity Band Pass Filter
AE2103B1392
2103.5 MHz Cavity Band Pass Filter AE2103B1392
2103.5 MHz Cavity Band Pass Filter

2103.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2103B1392
Product Name 2103.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details