Anatech Electronics, Inc. 1960 MHz Ceramic Bandpass Filter AE1960CB1811

Description
1960 MHz Ceramic Bandpass Filter
Request a Quote
Description
1960 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Ceramic Bandpass Filter - AE1960CB1811 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Ceramic Bandpass Filter
AE1960CB1811
1960 MHz Ceramic Bandpass Filter AE1960CB1811
1960 MHz Ceramic Bandpass Filter

1960 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1960CB1811
Product Name 1960 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details