Anatech Electronics, Inc. 1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer AE1882-1962-2132-1732MP1005

Description
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer
Request a Quote
Description
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer - AE1882-1962-2132-1732MP1005 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer
AE1882-1962-2132-1732MP1005
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer AE1882-1962-2132-1732MP1005
1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer

1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1882-1962-2132-1732MP1005
Product Name 1882.5 / 1962.5 / 2132.5 / 1732.5 MHz Ceramic Quad Multiplexer
Device Type Quadplexer; Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2125 MHz/ 2200-2300 MHz Ceramic Duplexer - AE2075-2250CD1202 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
2390-2510 MHz / 5715-5885 MHz LC Diplexer - AE2510-5715DP5434 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
10140-10440 MHz / 14400-14830 MHz Cavity Duplexer - AE10290-14615DB5538 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details