Anatech Electronics, Inc.
172MHz Band Pass Filter
AE172B6934
Description
172MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
172MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE172B6934 |
|
Product Name
|
172MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
172 MHz
|
|
Bandwidth
|
8000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
5555 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5200 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
115000 kHz
View Details