Anatech Electronics, Inc. 16 MHz LC Band Pass Filter AE16B5448

Description
16 MHz LC Band Pass Filter
Request a Quote
Description
16 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 MHz LC Band Pass Filter - AE16B5448 - Anatech Electronics, Inc.
Garfield, NJ, United States
16 MHz LC Band Pass Filter
AE16B5448
16 MHz LC Band Pass Filter AE16B5448
16 MHz LC Band Pass Filter

16 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16B5448
Product Name 16 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 16 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details