Anatech Electronics, Inc. 1668 MHz Cavity Band Pass Filter-500 Watts AE1668B11662

Description
1668 MHz Cavity Band Pass Filter-500 Watts
Request a Quote
Description
1668 MHz Cavity Band Pass Filter-500 Watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1668 MHz Cavity Band Pass Filter-500 Watts - AE1668B11662 - Anatech Electronics, Inc.
Garfield, NJ, United States
1668 MHz Cavity Band Pass Filter-500 Watts
AE1668B11662
1668 MHz Cavity Band Pass Filter-500 Watts AE1668B11662
1668 MHz Cavity Band Pass Filter-500 Watts

1668 MHz Cavity Band Pass Filter-500 Watts

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1668B11662
Product Name 1668 MHz Cavity Band Pass Filter-500 Watts
Filter Type Bandpass
Fc 1668 MHz
Bandwidth 84000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details