Anatech Electronics, Inc. 16500 MHz Cavity Band Pass Filter AE16500B11054

Description
16500 MHz Cavity Band Pass Filter
Request a Quote
Description
16500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16500 MHz Cavity Band Pass Filter - AE16500B11054 - Anatech Electronics, Inc.
Garfield, NJ, United States
16500 MHz Cavity Band Pass Filter
AE16500B11054
16500 MHz Cavity Band Pass Filter AE16500B11054
16500 MHz Cavity Band Pass Filter

16500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16500B11054
Product Name 16500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 16500 MHz
Bandwidth 600000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details