Anatech Electronics, Inc. 16500 MHz Cavity Band Pass filter AE16500B11053

Description
16500 MHz Cavity Band Pass filter
Request a Quote
Description
16500 MHz Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16500 MHz Cavity Band Pass filter - AE16500B11053 - Anatech Electronics, Inc.
Garfield, NJ, United States
16500 MHz Cavity Band Pass filter
AE16500B11053
16500 MHz Cavity Band Pass filter AE16500B11053
16500 MHz Cavity Band Pass filter

16500 MHz Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16500B11053
Product Name 16500 MHz Cavity Band Pass filter
Filter Type Bandpass
Fc 16500 MHz
Bandwidth 400000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details