Anatech Electronics, Inc. 160 MHz LC Band Pass Filter AE160B5108

Description
160 MHz LC Band Pass Filter
Request a Quote
Description
160 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Band Pass Filter - AE160B5108 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Band Pass Filter
AE160B5108
160 MHz LC Band Pass Filter AE160B5108
160 MHz LC Band Pass Filter

160 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160B5108
Product Name 160 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 160 MHz
Bandwidth 16000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details