Anatech Electronics, Inc.
155 MHz Band Pass Filter
AE155B9993
Description
155 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
155 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE155B9993 |
|
Product Name
|
155 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
155 MHz
|
|
Bandwidth
|
40000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4960 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Fc
2375 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3430 MHz
Bandwidth
5000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5250 MHz
Bandwidth
16500 kHz
View Details