Anatech Electronics, Inc. 1500 MHz Cavity Band Pass Filter AE1500B10414

Description
1500 MHz Cavity Band Pass Filter
Request a Quote
Description
1500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Cavity Band Pass Filter - AE1500B10414 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Cavity Band Pass Filter
AE1500B10414
1500 MHz Cavity Band Pass Filter AE1500B10414
1500 MHz Cavity Band Pass Filter

1500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B10414
Product Name 1500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 800000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details