Anatech Electronics, Inc. 1430 MHz / 1800 MHz / 2075 MHz Triplexer AE1430-1800-2075TR1280

Description
1430 MHz / 1800 MHz / 2075 MHz Triplexer
Request a Quote
Description
1430 MHz / 1800 MHz / 2075 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1430 MHz / 1800 MHz / 2075 MHz Triplexer - AE1430-1800-2075TR1280 - Anatech Electronics, Inc.
Garfield, NJ, United States
1430 MHz / 1800 MHz / 2075 MHz Triplexer
AE1430-1800-2075TR1280
1430 MHz / 1800 MHz / 2075 MHz Triplexer AE1430-1800-2075TR1280
1430 MHz / 1800 MHz / 2075 MHz Triplexer

1430 MHz / 1800 MHz / 2075 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1430-1800-2075TR1280
Product Name 1430 MHz / 1800 MHz / 2075 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1750-2100 MHz / 2200-2275 MHz Cavity Diplexer - AE1925-2237D488 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
457.2-458.65 MHz / 467.2-468.65 MHz Cavity Duplexer - AE458-468DB5516 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
GSM900-UMTS Band Duplexer/Combiner - AD892-1940C116 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
1025-1035MHz / 1085-1095MHz Dual Duplexer - AD1030-1090D418 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details