Anatech Electronics, Inc. 1413 MHz Ceramic Band Pass Filter AE1413CB1844-1

Description
1413 MHz Ceramic Band Pass Filter
Request a Quote
Description
1413 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1413 MHz Ceramic Band Pass Filter - AE1413CB1844-1 - Anatech Electronics, Inc.
Garfield, NJ, United States
1413 MHz Ceramic Band Pass Filter
AE1413CB1844-1
1413 MHz Ceramic Band Pass Filter AE1413CB1844-1
1413 MHz Ceramic Band Pass Filter

1413 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1413CB1844-1
Product Name 1413 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1413 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details