Anatech Electronics, Inc. 13960 MHz Waveguide Bandpass Filter AE13960WB11546

Description
13960 MHz Waveguide Bandpass Filter
Request a Quote
Description
13960 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13960 MHz Waveguide Bandpass Filter - AE13960WB11546 - Anatech Electronics, Inc.
Garfield, NJ, United States
13960 MHz Waveguide Bandpass Filter
AE13960WB11546
13960 MHz Waveguide Bandpass Filter AE13960WB11546
13960 MHz Waveguide Bandpass Filter

13960 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13960WB11546
Product Name 13960 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 13960 MHz
Bandwidth 50000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details