Anatech Electronics, Inc. 1380 MHz Cavity Bandpass Filter AE1380B11978

Description
1380 MHz Cavity Bandpass Filter
Request a Quote
Description
1380 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1380 MHz Cavity Bandpass Filter - AE1380B11978 - Anatech Electronics, Inc.
Garfield, NJ, United States
1380 MHz Cavity Bandpass Filter
AE1380B11978
1380 MHz Cavity Bandpass Filter AE1380B11978
1380 MHz Cavity Bandpass Filter

1380 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1380B11978
Product Name 1380 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1380 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details