Anatech Electronics, Inc. 1370 / 1762 / 2262 MHz Cavity Triplexer AE1370-1762-2262TR1295

Description
1370 / 1762 / 2262 MHz Cavity Triplexer
Request a Quote
Description
1370 / 1762 / 2262 MHz Cavity Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1370 / 1762 / 2262 MHz Cavity Triplexer - AE1370-1762-2262TR1295 - Anatech Electronics, Inc.
Garfield, NJ, United States
1370 / 1762 / 2262 MHz Cavity Triplexer
AE1370-1762-2262TR1295
1370 / 1762 / 2262 MHz Cavity Triplexer AE1370-1762-2262TR1295
1370 / 1762 / 2262 MHz Cavity Triplexer

1370 / 1762 / 2262 MHz Cavity Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1370-1762-2262TR1295
Product Name 1370 / 1762 / 2262 MHz Cavity Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR311 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
1950 MHz/2140 MHz Cavity Duplexer - AD1950-2140D427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 20 dB
View Details
820.5 MHz / 865.5 MHz Cavity Duplexer - AD820-865D440 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details