Anatech Electronics, Inc. 128.475 MHz Cavity Bandpass Filter AE128.475B11577

Description
128.475 MHz Cavity Bandpass Filter
Request a Quote
Description
128.475 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128.475 MHz Cavity Bandpass Filter - AE128.475B11577 - Anatech Electronics, Inc.
Garfield, NJ, United States
128.475 MHz Cavity Bandpass Filter
AE128.475B11577
128.475 MHz Cavity Bandpass Filter AE128.475B11577
128.475 MHz Cavity Bandpass Filter

128.475 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE128.475B11577
Product Name 128.475 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 128 MHz
Bandwidth 1000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details