Anatech Electronics, Inc. 1250 MHz Band Pass Filter AE1250B9971

Description
1250 MHz Band Pass Filter
Request a Quote
Description
1250 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Band Pass Filter - AE1250B9971 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Band Pass Filter
AE1250B9971
1250 MHz Band Pass Filter AE1250B9971
1250 MHz Band Pass Filter

1250 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250B9971
Product Name 1250 MHz Band Pass Filter
Filter Type Bandpass
Fc 1250 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details