Anatech Electronics, Inc. 1250 MHz Band Pass Filter AE1250B10868

Description
1250 MHz Band Pass Filter
Request a Quote
Description
1250 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Band Pass Filter - AE1250B10868 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Band Pass Filter
AE1250B10868
1250 MHz Band Pass Filter AE1250B10868
1250 MHz Band Pass Filter

1250 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250B10868
Product Name 1250 MHz Band Pass Filter
Filter Type Bandpass
Fc 1250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details