Anatech Electronics, Inc. 110 MHz LC Band Pass Filter AE110B11616

Description
110 MHz LC Band Pass Filter
Request a Quote
Description
110 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110 MHz LC Band Pass Filter - AE110B11616 - Anatech Electronics, Inc.
Garfield, NJ, United States
110 MHz LC Band Pass Filter
AE110B11616
110 MHz LC Band Pass Filter AE110B11616
110 MHz LC Band Pass Filter

110 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE110B11616
Product Name 110 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 110 MHz
Bandwidth 4000 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details