Anatech Electronics, Inc. 1090 MHz Cavity Band Pass Filter AE1090B11410

Description
1090 MHz Cavity Band Pass Filter
Request a Quote
Description
1090 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Cavity Band Pass Filter - AE1090B11410 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Cavity Band Pass Filter
AE1090B11410
1090 MHz Cavity Band Pass Filter AE1090B11410
1090 MHz Cavity Band Pass Filter

1090 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B11410
Product Name 1090 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details