Anatech Electronics, Inc. 10400 MHz Band Pass Filter AE10400B11646

Description
10400 MHz Band Pass Filter
Request a Quote
Description
10400 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10400 MHz Band Pass Filter - AE10400B11646 - Anatech Electronics, Inc.
Garfield, NJ, United States
10400 MHz Band Pass Filter
AE10400B11646
10400 MHz Band Pass Filter AE10400B11646
10400 MHz Band Pass Filter

10400 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10400B11646
Product Name 10400 MHz Band Pass Filter
Filter Type Bandpass
Fc 10400 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details