Anatech Electronics, Inc. 1000 MHz LC Band Pass Filter AE1000B11194

Description
1000 MHz LC Band Pass Filter
Request a Quote
Description
1000 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Band Pass Filter - AE1000B11194 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Band Pass Filter
AE1000B11194
1000 MHz LC Band Pass Filter AE1000B11194
1000 MHz LC Band Pass Filter

1000 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B11194
Product Name 1000 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 500000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details