Anatech Electronics, Inc. 10000 MHz Waveguide Bandpass Filter AE10000WB11543

Description
10000 MHz Waveguide Bandpass Filter
Request a Quote
Description
10000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Waveguide Bandpass Filter - AE10000WB11543 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Waveguide Bandpass Filter
AE10000WB11543
10000 MHz Waveguide Bandpass Filter AE10000WB11543
10000 MHz Waveguide Bandpass Filter

10000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000WB11543
Product Name 10000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details