Anatech Electronics, Inc. RF Multiplexers AD815-860D349

Description
RF Duplexer 806MHz ~ 824MHz / 851MHz ~ 869MHz Module, SMA Connectors
Description
RF Duplexer 806MHz ~ 824MHz / 851MHz ~ 869MHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AD815-860D349 is a cavity duplexer designed for RF applications, operating within two frequency bands: 806-824 MHz and 851-869 MHz. Each band features an 18 MHz bandwidth, with a passband return loss of 17 dB and insertion loss of less than 1.1 dB. The duplexer exhibits a passband ripple of less than 0.3 dB and provides 90 dB of isolation between the two bands. It is rated for a power handling capacity of 20 Watts and has an input/output impedance of 50 Ohms. The mechanical design includes threaded mounting holes and SMA (F) connectors, with dimensions of 4.44 x 4.44 x 2.28 inches. The device operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This duplexer is suitable for applications requiring reliable performance in the specified frequency ranges.

Datasheet Summary
Powered by GS/AI

The AD815-860D349 is a cavity duplexer designed for RF applications, operating within two frequency bands: 806-824 MHz and 851-869 MHz. Each band features an 18 MHz bandwidth, with a passband return loss of 17 dB and insertion loss of less than 1.1 dB. The duplexer exhibits a passband ripple of less than 0.3 dB and provides 90 dB of isolation between the two bands. It is rated for a power handling capacity of 20 Watts and has an input/output impedance of 50 Ohms. The mechanical design includes threaded mounting holes and SMA (F) connectors, with dimensions of 4.44 x 4.44 x 2.28 inches. The device operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This duplexer is suitable for applications requiring reliable performance in the specified frequency ranges.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AD815-860D349 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AD815-860D349
RF Multiplexers AD815-860D349
RF Duplexer 806MHz ~ 824MHz / 851MHz ~ 869MHz Module, SMA Connectors

RF Duplexer 806MHz ~ 824MHz / 851MHz ~ 869MHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AD815-860D349
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT157PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3257RGYRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers