Anatech Electronics, Inc. RF Multiplexers AD457-497D385

Description
RF Duplexer 440MHz ~ 475MHz / 485MHz ~ 510MHz BNC In-Line Module
Description
RF Duplexer 440MHz ~ 475MHz / 485MHz ~ 510MHz BNC In-Line Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AD457-497D385 is a cavity duplexer designed for RF applications, operating within two frequency bands: 440-475 MHz and 485-510 MHz. It features a bandwidth of 35 MHz for Band 1 and 25 MHz for Band 2, with a passband return loss of 15 dB and insertion loss of 1 dB for both bands. The duplexer maintains a passband ripple of 0.2 dB and provides 40 dB of isolation between the two bands. It is rated for a power handling capacity of 50 Watts and has an input/output impedance of 50 Ohms. The mechanical design includes threaded mounting holes and BNC (F) connectors. It operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This product is suitable for applications requiring reliable RF signal separation and management in the specified frequency ranges.

Datasheet Summary
Powered by GS/AI

The AD457-497D385 is a cavity duplexer designed for RF applications, operating within two frequency bands: 440-475 MHz and 485-510 MHz. It features a bandwidth of 35 MHz for Band 1 and 25 MHz for Band 2, with a passband return loss of 15 dB and insertion loss of 1 dB for both bands. The duplexer maintains a passband ripple of 0.2 dB and provides 40 dB of isolation between the two bands. It is rated for a power handling capacity of 50 Watts and has an input/output impedance of 50 Ohms. The mechanical design includes threaded mounting holes and BNC (F) connectors. It operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This product is suitable for applications requiring reliable RF signal separation and management in the specified frequency ranges.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AD457-497D385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AD457-497D385
RF Multiplexers AD457-497D385
RF Duplexer 440MHz ~ 475MHz / 485MHz ~ 510MHz BNC In-Line Module

RF Duplexer 440MHz ~ 475MHz / 485MHz ~ 510MHz BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AD457-497D385
Product Name RF Multiplexers
Package Type BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4052D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3857DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers