Anatech Electronics, Inc. 2300 MHz / 4600 MHz / 6900 MHz Triplexer AD2300-4600-6900TR314

Description
2300 MHz / 4600 MHz / 6900 MHz Triplexer
Request a Quote
Description
2300 MHz / 4600 MHz / 6900 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR314 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz / 4600 MHz / 6900 MHz Triplexer
AD2300-4600-6900TR314
2300 MHz / 4600 MHz / 6900 MHz Triplexer AD2300-4600-6900TR314
2300 MHz / 4600 MHz / 6900 MHz Triplexer

2300 MHz / 4600 MHz / 6900 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2300-4600-6900TR314
Product Name 2300 MHz / 4600 MHz / 6900 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
698-722MHz/728-746MHz Cavity Duplexer - AD710-737D354 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 1.5 dB
View Details
806-824 MHz / 851-869 MHz Cavity Duplexer - AD815-860D419 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
2210-2235 MHz 2269-2285 MHz Cavity Duplexer - AD2222-2277D254 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details