Anatech Electronics, Inc. RF Multiplexers AD1877-1957D283

Description
RF Duplexer 1.87GHz ~ 1.885GHz / 1.95GHz ~ 1.965GHz Module, SMA Connectors
Description
RF Duplexer 1.87GHz ~ 1.885GHz / 1.95GHz ~ 1.965GHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AD1877-1957D283 is an RF duplexer designed for operation in the frequency ranges of 1870-1885 MHz for reception and 1950-1965 MHz for transmission. It features an insertion loss of less than or equal to 1.0 dB for both bands, ensuring efficient signal transmission. The return loss is greater than 18 dB, indicating good impedance matching. The device provides a rejection of 70 dB at the opposite band frequencies, which enhances its performance in minimizing interference. Isolation between the bands is also greater than 70 dB, contributing to its effectiveness in separating signals. The duplexer has a ripple in the passband of less than or equal to 0.1 dB, which is beneficial for maintaining signal integrity. It is equipped with SMA (F) connectors and is designed for threaded mounting, with dimensions of 4.12,Äù x 1.87,Äù x 1.50,Äù. The operating temperature range is from -40 to +70 degrees Celsius, while the storage temperature can range from -50 to +90 degrees Celsius, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The AD1877-1957D283 is an RF duplexer designed for operation in the frequency ranges of 1870-1885 MHz for reception and 1950-1965 MHz for transmission. It features an insertion loss of less than or equal to 1.0 dB for both bands, ensuring efficient signal transmission. The return loss is greater than 18 dB, indicating good impedance matching. The device provides a rejection of 70 dB at the opposite band frequencies, which enhances its performance in minimizing interference. Isolation between the bands is also greater than 70 dB, contributing to its effectiveness in separating signals. The duplexer has a ripple in the passband of less than or equal to 0.1 dB, which is beneficial for maintaining signal integrity. It is equipped with SMA (F) connectors and is designed for threaded mounting, with dimensions of 4.12,Äù x 1.87,Äù x 1.50,Äù. The operating temperature range is from -40 to +70 degrees Celsius, while the storage temperature can range from -50 to +90 degrees Celsius, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AD1877-1957D283 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AD1877-1957D283
RF Multiplexers AD1877-1957D283
RF Duplexer 1.87GHz ~ 1.885GHz / 1.95GHz ~ 1.965GHz Module, SMA Connectors

RF Duplexer 1.87GHz ~ 1.885GHz / 1.95GHz ~ 1.965GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AD1877-1957D283
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3384PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T3383DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers