Anatech Electronics, Inc. RF Multiplexers AD1500-2595D444

Description
RF Duplexer 800MHz ~ 2.2GHz / 2.57GHz ~ 2.62GHz Module, SMA Connectors
Description
RF Duplexer 800MHz ~ 2.2GHz / 2.57GHz ~ 2.62GHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AD1500-2595D444 is an RF duplexer designed for applications requiring efficient signal separation and transmission. It operates within two distinct frequency bands: 800-2200 MHz for Band 1 and 2570-2620 MHz for Band 2. The device features a bandwidth of 1400 MHz for Band 1 and 50 MHz for Band 2, with a passband return loss of at least 16 dB for Band 1 and 18 dB for Band 2. Insertion loss is maintained at a maximum of 1.0 dB for both bands, ensuring minimal signal degradation. The duplexer supports a power handling capacity of 50 W and has an isolation level of at least 80 dB, which is crucial for preventing interference between the two bands. It is designed with a 50 Ohm input/output impedance and utilizes SMA connectors for reliable connectivity. The mechanical design includes threaded mounting holes, and the dimensions of the unit are 178 x 95 x 30 mm. It operates effectively in a wide temperature range from -40 to +65 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This product is suitable for engineers looking for a robust and efficient RF duplexer for their projects.

Datasheet Summary
Powered by GS/AI

The AD1500-2595D444 is an RF duplexer designed for applications requiring efficient signal separation and transmission. It operates within two distinct frequency bands: 800-2200 MHz for Band 1 and 2570-2620 MHz for Band 2. The device features a bandwidth of 1400 MHz for Band 1 and 50 MHz for Band 2, with a passband return loss of at least 16 dB for Band 1 and 18 dB for Band 2. Insertion loss is maintained at a maximum of 1.0 dB for both bands, ensuring minimal signal degradation. The duplexer supports a power handling capacity of 50 W and has an isolation level of at least 80 dB, which is crucial for preventing interference between the two bands. It is designed with a 50 Ohm input/output impedance and utilizes SMA connectors for reliable connectivity. The mechanical design includes threaded mounting holes, and the dimensions of the unit are 178 x 95 x 30 mm. It operates effectively in a wide temperature range from -40 to +65 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. This product is suitable for engineers looking for a robust and efficient RF duplexer for their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AD1500-2595D444 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AD1500-2595D444
RF Multiplexers AD1500-2595D444
RF Duplexer 800MHz ~ 2.2GHz / 2.57GHz ~ 2.62GHz Module, SMA Connectors

RF Duplexer 800MHz ~ 2.2GHz / 2.57GHz ~ 2.62GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AD1500-2595D444
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7600701EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers