Anatech Electronics, Inc. 9660 MHz Cavity Band Pass Filter AB9660B1143

Description
9660 MHz Cavity Band Pass Filter
Request a Quote
Description
9660 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9660 MHz Cavity Band Pass Filter - AB9660B1143 - Anatech Electronics, Inc.
Garfield, NJ, United States
9660 MHz Cavity Band Pass Filter
AB9660B1143
9660 MHz Cavity Band Pass Filter AB9660B1143
9660 MHz Cavity Band Pass Filter

9660 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9660B1143
Product Name 9660 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9660 MHz
Bandwidth 220000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details