Anatech Electronics, Inc. 935 MHz Cavity Band Pass Filter AB935B903

Description
935 MHz Cavity Band Pass Filter
Request a Quote
Description
935 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
935 MHz Cavity Band Pass Filter - AB935B903 - Anatech Electronics, Inc.
Garfield, NJ, United States
935 MHz Cavity Band Pass Filter
AB935B903
935 MHz Cavity Band Pass Filter AB935B903
935 MHz Cavity Band Pass Filter

935 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB935B903
Product Name 935 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 935 MHz
Bandwidth 26000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details