Anatech Electronics, Inc. 922 MHz Cavity Band Pass Filter AB922B1102

Description
922 MHz Cavity Band Pass Filter
Request a Quote
Description
922 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
922 MHz Cavity Band Pass Filter - AB922B1102 - Anatech Electronics, Inc.
Garfield, NJ, United States
922 MHz Cavity Band Pass Filter
AB922B1102
922 MHz Cavity Band Pass Filter AB922B1102
922 MHz Cavity Band Pass Filter

922 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB922B1102
Product Name 922 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 922 MHz
Bandwidth 5000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details