Anatech Electronics, Inc. 915 MHz Cavity Band Pass Filter AB915B976

Description
915 MHz Cavity Band Pass Filter
Request a Quote
Description
915 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Cavity Band Pass Filter - AB915B976 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Cavity Band Pass Filter
AB915B976
915 MHz Cavity Band Pass Filter AB915B976
915 MHz Cavity Band Pass Filter

915 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB915B976
Product Name 915 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 915 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details