Anatech Electronics, Inc. 898 MHz Cavity Band Pass Filter AB898B975

Description
898 MHz Cavity Band Pass Filter
Request a Quote
Description
898 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
898 MHz Cavity Band Pass Filter - AB898B975 - Anatech Electronics, Inc.
Garfield, NJ, United States
898 MHz Cavity Band Pass Filter
AB898B975
898 MHz Cavity Band Pass Filter AB898B975
898 MHz Cavity Band Pass Filter

898 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB898B975
Product Name 898 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 898 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details