Anatech Electronics, Inc. 880 MHz Cavity Band Pass Filter AB880B970

Description
880 MHz Cavity Band Pass Filter
Request a Quote
Description
880 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
880 MHz Cavity Band Pass Filter - AB880B970 - Anatech Electronics, Inc.
Garfield, NJ, United States
880 MHz Cavity Band Pass Filter
AB880B970
880 MHz Cavity Band Pass Filter AB880B970
880 MHz Cavity Band Pass Filter

880 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB880B970
Product Name 880 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 880 MHz
Bandwidth 15000 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details