Anatech Electronics, Inc.
CDMA Filter
AB830B476
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB830B476 |
|
Product Name
|
CDMA Filter |
|
Fc
|
830 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
2.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11700 MHz
Bandwidth
2.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
34000 kHz
View Details