Anatech Electronics, Inc. 5935 MHz Cavity Band Pass Filter AB5935B1015

Description
5935 MHz Cavity Band Pass Filter
Request a Quote
Description
5935 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5935 MHz Cavity Band Pass Filter - AB5935B1015 - Anatech Electronics, Inc.
Garfield, NJ, United States
5935 MHz Cavity Band Pass Filter
AB5935B1015
5935 MHz Cavity Band Pass Filter AB5935B1015
5935 MHz Cavity Band Pass Filter

5935 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5935B1015
Product Name 5935 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5935 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details